Bel Fuse – Circuit Protection PTC Resettable Fuses 0ZRR0010FF2E

Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0ZRR0010FF2E-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
0ZRR0010FF2E-ND
PTC Resettable Fuses 0ZRR0010FF2E-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse - 67AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse
67AC9835
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse 67AC9835
PTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse - 67AC9836 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse
67AC9836
Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse 67AC9836
PTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 0.1A, 60VDC, TH; Product Range:0ZRR Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:200mA; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 0ZRR0010FF2E-ND 67AC9835
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 0.1A, 60Vdc, Th; Product Range Bel Fuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cURus, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSMF260/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R300-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers