Bel Fuse – Circuit Protection PTC Resettable Fuses 0ZRN0100FF2D

Description
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 5923-0ZRN0100FF2DCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5923-0ZRN0100FF2DCT-ND
PTC Resettable Fuses 5923-0ZRN0100FF2DCT-ND
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 5923-0ZRN0100FF2DTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5923-0ZRN0100FF2DTR-ND
PTC Resettable Fuses 5923-0ZRN0100FF2DTR-ND
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse - 67AC9763 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse
67AC9763
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse 67AC9763
PTC RESETTABLE FUSE, 1A, 30VDC, TH; Product Range:0ZRN Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1A, 30VDC, TH; Product Range:0ZRN Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse - 67AC9762 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse
67AC9762
Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse 67AC9762
PTC RESETTABLE FUSE, 1A, 30VDC, TH; Product Range:0ZRN Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1A, 30VDC, TH; Product Range:0ZRN Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:9.7mm; Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 5923-0ZRN0100FF2DCT-ND 67AC9763
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 1A, 30Vdc, Th; Product Range Bel Fuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cURus, TUV, UL
Unlock Full Specs
to access all available technical data