BEL MAGNETIC SOLUTIONS Circuit Protection - PTC Resettable Fuses 0ZCM0004FF2G

Description
PTC RESET FUSE 24V 40MA 0603
Datasheet
Description
PTC RESET FUSE 24V 40MA 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
0ZCM0004FF2G
Circuit Protection - PTC Resettable Fuses 0ZCM0004FF2G
PTC RESET FUSE 24V 40MA 0603

PTC RESET FUSE 24V 40MA 0603

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse - 27AH2273 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse
27AH2273
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse 27AH2273
PTC RESETTABLE FUSE, AEC-Q200, 0.04A/24V; PPTC Case Style:0603 (1608 Metric); Product Range:0ZCM Series; Voltage Rating:24VDC; Holding Current:40mA; Tripping Current:120mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 0.04A/24V; PPTC Case Style:0603 (1608 Metric); Product Range:0ZCM Series; Voltage Rating:24VDC; Holding Current:40mA; Tripping Current:120mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse - 27AH2274 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse
27AH2274
Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse 27AH2274
PTC RESETTABLE FUSE, AEC-Q200, 0.04A/24V; PPTC Case Style:0603 (1608 Metric); Product Range:0ZCM Series; Voltage Rating:24VDC; Holding Current:40mA; Tripping Current:120mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 0.04A/24V; PPTC Case Style:0603 (1608 Metric); Product Range:0ZCM Series; Voltage Rating:24VDC; Holding Current:40mA; Tripping Current:120mA; Time to Trip:1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0ZCM0004FF2G 27AH2273
Product Name Circuit Protection - PTC Resettable Fuses Ptc Resettable Fuse, Aec-Q200, 0.04A/24V; Pptc Case Style Bel Fuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 486-2738-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 002312409 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 13 amps
View Details