BEL MAGNETIC SOLUTIONS Circuit Protection - PTC Resettable Fuses 0ZCH0020FF2E

Description
PTC RESET FUSE 30V 200MA 1210
Datasheet
Description
PTC RESET FUSE 30V 200MA 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 0ZCH0020FF2E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0ZCH0020FF2E
Circuit Protection - PTC Resettable Fuses 0ZCH0020FF2E
PTC RESET FUSE 30V 200MA 1210

PTC RESET FUSE 30V 200MA 1210

Supplier's Site
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Pptc Case Style Bel Fuse - 48AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Pptc Case Style Bel Fuse
48AC8403
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Pptc Case Style Bel Fuse 48AC8403
FUSE, RESETTABLE PTC, 30VDC, 0.2A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:0ZCH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 0.2A, SMD; PPTC Case Style:1210 (3225 Metric); Product Range:0ZCH Series; Voltage Rating:30VDC; Holding Current:200mA; Tripping Current:400mA; Time to Trip:0.02s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Thermistor Mounting Bel Fuse Circuit Protection - 48AC7368 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Thermistor Mounting Bel Fuse Circuit Protection
48AC7368
Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Thermistor Mounting Bel Fuse Circuit Protection 48AC7368
FUSE, RESETTABLE PTC, 30VDC, 0.2A, SMD; Thermistor Mounting:SMD; Product Range:0ZCH Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 0.2A, SMD; Thermistor Mounting:SMD; Product Range:0ZCH Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0ZCH0020FF2E 48AC8403 48AC7368
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Pptc Case Style Bel Fuse Fuse, Resettable Ptc, 30Vdc, 0.2A, Smd; Thermistor Mounting Bel Fuse Circuit Protection
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Current 10 amps
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details