Isolated Module DC DC Converter 1 Output 1.8V 30A 18V - 36V Input
DC DC CONVERTER 1.8V 54W
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 0RCY-80RV8L-ND | 0RCY-80RV8L |
Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
DC Output Current | 30 amps |