2A 600V AC 500V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 2A 600V Holder Cartridge 5 X 20mm Ceramic Bulk Product overview: 0ADKP2000-RE from Bel is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0ADKP2000-RE can be used for catalog matching and distributor lookup.
Manufacturer: Bel Fuse Inc.
Win Source Part Number: 1050826-0ADKP2000-RE
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
FUSE CERM 2A 600VAC 500VDC 5X20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5923-0ADKP2000-RE-ND | 139-0ADKP2000-RE | 1050826-0ADKP2000-RE | 0ADKP2000-RE |
| Product Name | Fuses | 2A 600V Circuit Protection Fuse | Fuses - 0ADKP2000-RE | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |