Bel Fuse – Circuit Protection Fuses 0ACJ-1000-TE

Description
FUSE BRD MT 1A 350VAC 600VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MT 1A 350VAC 600VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 5923-0ACJ-1000-TECT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 1A 350VAC 600VDC SMD

FUSE BRD MT 1A 350VAC 600VDC SMD

Buy Now Datasheet
Fuses - 5923-0ACJ-1000-TEDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 1A 350VAC 600VDC SMD

FUSE BRD MT 1A 350VAC 600VDC SMD

Buy Now Datasheet
Fuses - 5923-0ACJ-1000-TETR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MT 1A 350VAC 600VDC SMD

FUSE BRD MT 1A 350VAC 600VDC SMD

Buy Now Datasheet
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse - 60AK4223 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse
60AK4223
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse 60AK4223
SMD FUSE, FAST ACTING, 1A, 350V; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:350V; Voltage Rating VDC:600V; Fuse Case Style:13.2mm x 5.05mm; Product Range:0ACJ Series; Breaking Capacity Current AC:100A

SMD FUSE, FAST ACTING, 1A, 350V; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:350V; Voltage Rating VDC:600V; Fuse Case Style:13.2mm x 5.05mm; Product Range:0ACJ Series; Breaking Capacity Current AC:100A

Supplier's Site Datasheet
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse - 60AK4269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse
60AK4269
Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse 60AK4269
SMD FUSE, FAST ACTING, 1A, 350V; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:350V; Voltage Rating VDC:600V; Fuse Case Style:13.2mm x 5.05mm; Product Range:0ACJ Series; Breaking Capacity Current AC:100A

SMD FUSE, FAST ACTING, 1A, 350V; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:350V; Voltage Rating VDC:600V; Fuse Case Style:13.2mm x 5.05mm; Product Range:0ACJ Series; Breaking Capacity Current AC:100A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5923-0ACJ-1000-TECT-ND 60AK4223
Product Name Fuses Smd Fuse, Fast Acting, 1A, 350V; Fuse Current Bel Fuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers