Bel Fuse – Circuit Protection Circuit Protection - Fuses 0ABB-7000-TM

Description
Win Source Part Number: 1204251-0ABB-7000-TM Category: Circuit Protection>Fuses Series: 0ABB Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3 DC Cold Resistance: 9.5 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) Alternative Parts (Cross-Reference): 0ABB7000TM; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 507-0ABB-7000-TMDKR, 507-0ABB-7000-TMTR,5 07-0ABB-7000-TMCT Approval Agency: AEC-Q200, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1204251-0ABB-7000-TM Category: Circuit Protection>Fuses Series: 0ABB Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3 DC Cold Resistance: 9.5 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) Alternative Parts (Cross-Reference): 0ABB7000TM; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 507-0ABB-7000-TMDKR, 507-0ABB-7000-TMTR,5 07-0ABB-7000-TMCT Approval Agency: AEC-Q200, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1204251-0ABB-7000-TM - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1204251-0ABB-7000-TM
Circuit Protection - Fuses 1204251-0ABB-7000-TM
Win Source Part Number: 1204251-0ABB-7000-TM Category: Circuit Protection>Fuses Series: 0ABB Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3 DC Cold Resistance: 9.5 Ohms Standard Package: 10,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm) Alternative Parts (Cross-Reference): 0ABB7000TM; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bel Fuse Inc. Other Names: 507-0ABB-7000-TMDKR, 507-0ABB-7000-TMTR,5 07-0ABB-7000-TMCT Approval Agency: AEC-Q200, cURus

Win Source Part Number: 1204251-0ABB-7000-TM
Category: Circuit Protection>Fuses
Series: 0ABB
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3
DC Cold Resistance: 9.5 Ohms
Standard Package: 10,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.032" W x 0.019" H (1.60mm x 0.81mm x 0.48mm)
Alternative Parts (Cross-Reference): 0ABB7000TM;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bel Fuse Inc.
Other Names: 507-0ABB-7000-TMDKR,507-0ABB-7000-TMTR,507-0ABB-7000-TMCT
Approval Agency: AEC-Q200, cURus

Buy Now Datasheet
Fuses - 5923-0ABB-7000-TMCT-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 5923-0ABB-7000-TMDKR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 5923-0ABB-7000-TMTR-ND - DigiKey
Thief River Falls, MN, United States
7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

7A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse - 67AJ1234 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse
67AJ1234
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse 67AJ1234
FUSE, AEC-Q200, TIME DELAY, 7A/32V, 0603; Fuse Current:7A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0ABB Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, AEC-Q200, TIME DELAY, 7A/32V, 0603; Fuse Current:7A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0ABB Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse - 67AJ1233 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse
67AJ1233
Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse 67AJ1233
FUSE, AEC-Q200, TIME DELAY, 7A/32V, 0603; Fuse Current:7A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0ABB Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, AEC-Q200, TIME DELAY, 7A/32V, 0603; Fuse Current:7A; Blow Characteristic:Time Delay; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:0603 (1608 Metric); Product Range:0ABB Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 1204251-0ABB-7000-TM 5923-0ABB-7000-TMCT-ND 67AJ1234
Product Name Circuit Protection - Fuses Fuses Fuse, Aec-Q200, Time Delay, 7A/32V, 0603; Fuse Current Bel Fuse
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rated Voltage 32 volts 32 volts
Rated Current 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuses - 486-2490-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers