Modular Connectors / Ethernet Connectors MagJack ICM 2x1 1GBase-T 30W PoE
CONN JACK 2PORT 1000 BASE-T PCB
RJ46 2x1 1GBase-T 30W PoE ICM w/ LEDs
Win Source Part Number: 1350578-0895-2C1R-GK
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: MagJack®
Features: Board Guide
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Copper Alloy
Height Above Board: 1.004" (25.50mm)
Shielding: Shielded, EMI Finger
Housing Material: Polybutylene Terephthalate (PBT)
Applications: 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+)
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 18
LED Color: Green, Yellow - Green, Yellow
Number of Cores per Jack: 4
Tab Direction: Up and Down
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Bel Fuse Inc.
RJ45 CONNECTOR, JACK, 8P8C, 2PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 0895-2C1R-GK | 380-1496-ND | 0895-2C1R-GK | 1350578-0895-2C1R-GK | 98AC7201 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Connectors Modular, Shielded / Filtered Plugs & Jacks | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, 2Port, Cat5E; Modular Connector Type Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Female / Jack | Female / Jack | |||
Geometry | Right Angle | Right Angle |