Modular Connectors / Ethernet Connectors MAGJACK USB2.0 2A 1GBT with LED
CONN JACK 1PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack with USB; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 0862-1J1T-46A-F | 507-2445-ND | 81AC4239 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |
Gender | Female / Jack | ||
Geometry | Right Angle |