BEL MAGNETIC SOLUTIONS Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions 0826-1X1T-80

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions - 02N0668 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions
02N0668
Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions 02N0668
RJ45 MODULAR JACK, 8WAY, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8WAY, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02N0668
Product Name Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - SD-SUB-D-BU15 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
 - 3644344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Geometry Straight
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Wirable socket - E12463 - ifm electronic gmbh
ifm electronic gmbh
Specs
Connector Type Circular / Cylindrical Connectors; DIN Connector
Geometry Straight
Voltage Rating 30 volts
View Details