BEL MAGNETIC SOLUTIONS Fuses - 0697A6300-01 0697A6300-01

Description
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960893-0697A6300-01 Packaging: Bulk Current Rating: 6.3 A Length: 8.3566 mm Approvals: CQC, PSE, VDE, cURus Mounting: SMD (SMT) Height: 7.7978 mm Resistance: 7 mΩ Width: 3.9878 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 63 V
Request a Quote Datasheet
Description
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960893-0697A6300-01 Packaging: Bulk Current Rating: 6.3 A Length: 8.3566 mm Approvals: CQC, PSE, VDE, cURus Mounting: SMD (SMT) Height: 7.7978 mm Resistance: 7 mΩ Width: 3.9878 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 63 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0697A6300-01 - 960893-0697A6300-01 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0697A6300-01
960893-0697A6300-01
Fuses - 0697A6300-01 960893-0697A6300-01
Manufacturer: Bel Fuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960893-0697A6300-01 Packaging: Bulk Current Rating: 6.3 A Length: 8.3566 mm Approvals: CQC, PSE, VDE, cURus Mounting: SMD (SMT) Height: 7.7978 mm Resistance: 7 mΩ Width: 3.9878 mm Categories: Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 63 V

Manufacturer: Bel Fuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960893-0697A6300-01
Packaging: Bulk
Current Rating: 6.3 A
Length: 8.3566 mm
Approvals: CQC, PSE, VDE, cURus
Mounting: SMD (SMT)
Height: 7.7978 mm
Resistance: 7 mΩ
Width: 3.9878 mm
Categories: Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 63 V

Buy Now
Fuse, Radial, Time Delay, 6.3A, 250Vac; Fuse Current Bel Fuse - 48AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Radial, Time Delay, 6.3A, 250Vac; Fuse Current Bel Fuse
48AC8513
Fuse, Radial, Time Delay, 6.3A, 250Vac; Fuse Current Bel Fuse 48AC8513
FUSE, RADIAL, TIME DELAY, 6.3A, 250VAC; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:RSTA Series; Voltage Rating VDC:63V; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, RADIAL, TIME DELAY, 6.3A, 250VAC; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:RSTA Series; Voltage Rating VDC:63V; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 960893-0697A6300-01 48AC8513
Product Name Fuses - 0697A6300-01 Fuse, Radial, Time Delay, 6.3A, 250Vac; Fuse Current Bel Fuse
Mounting SMD (SMT) Solderable (with leads)
Rated Current 6.3 amps 6.3 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data