2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2A 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BRD MNT 2A 63VAC 63VDC 1206
FUSE, SMD, 2A, SLOW BLOW, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:C1T Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, 2A, SLOW BLOW, 1206; Fuse Current:2A; Product Range:C1T Series; Voltage Rating VAC:63V; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:50A; Breaking Capacity RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5923-0685T2000-01TR-ND | 0685T2000-01 | 48AC8491 | 48AC7616 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Bel Fuse | Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Bel Fuse Circuit Protection |
| Fuse Type | PC Board | Protective | ||
| Mounting | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |