12A 50V AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
SMD FUSE, AEC-Q200, SLOW BLOW, 12A, 2410; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes
SMD FUSE, AEC-Q200, SLOW BLOW, 12A, 2410; Fuse Current:12A; Blow Characteristic:Slow Blow; Voltage Rating VAC:50V; Voltage Rating VDC:75V; Fuse Case Style:2410 (6125 Metric); Product Range:0680L Series RoHS Compliant: Yes
FUSE BRD MNT 12A 50VAC 75VDC SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 5923-0680L9120-21TR-ND | 71AJ7304 | 0680L9120-21 |
| Product Name | Fuses | Smd Fuse, Aec-Q200, Slow Blow, 12A, 2410; Fuse Current Bel Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 500 amps | 100 amps |