BEING Scientific Inc. V Series - Diaphragm Pumps V-40

Description
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.
Description
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.

Suppliers

Company
Product
Description
Supplier Links
V Series - Diaphragm Pumps - V-40 - BEING Scientific Inc.
Ontario, CA, United States
V Series - Diaphragm Pumps
V-40
V Series - Diaphragm Pumps V-40
Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment. Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.

Performance and Features

  • THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating.

Convenience

  • By providing full solvent recovery, the BEING V series pumps eliminate the chance of dangerous solvents entering the working lab environment.
  • Maintenance Free Operation - The BEING V series pumps are easy to operate and literally maintenance-free. No need to change pump oil or look for a water source.
Supplier's Site

Technical Specifications

  BEING Scientific Inc.
Product Category Liquid Handling Pumps
Product Number V-40
Product Name V Series - Diaphragm Pumps
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 9.240 GPM (35.00 L/min)
Discharge Size 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details