BEING Scientific Inc. Recirculating Chiller BRC-03

Description
Performance and Features Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. Convenience A product line breadth to meet a variety of needs Wide range of options to meet a variety of experimental needs. Temperature/Capacity /Liquid Flow/Pressure/Contro l Mode/Internal Circulation/External Circulation. Convenient design for easy maintenance Round curved inner angle is easy to clean. Inner chamber is made from corrosion-resistant mirror stainless steel. Safety Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.
Datasheet
Description
Performance and Features Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. Convenience A product line breadth to meet a variety of needs Wide range of options to meet a variety of experimental needs. Temperature/Capacity /Liquid Flow/Pressure/Contro l Mode/Internal Circulation/External Circulation. Convenient design for easy maintenance Round curved inner angle is easy to clean. Inner chamber is made from corrosion-resistant mirror stainless steel. Safety Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recirculating Chiller - BRC-03 - BEING Scientific Inc.
Ontario, CA, United States
Recirculating Chiller
BRC-03
Recirculating Chiller BRC-03
Performance and Features Designed so that test results are in line with international standards DIN 12880. PID temperature controller with LCD screen provides accurate and reliable temperature control. Automatic calibration function, be able to adapt to a variety of laboratory environments. Convenience A product line breadth to meet a variety of needs Wide range of options to meet a variety of experimental needs. Temperature/Capacity /Liquid Flow/Pressure/Contro l Mode/Internal Circulation/External Circulation. Convenient design for easy maintenance Round curved inner angle is easy to clean. Inner chamber is made from corrosion-resistant mirror stainless steel. Safety Preset On/Off function. Built-in power interruption protection function, automatic run after power interruption. Independent over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over-current protection alarm.

Performance and Features

  • Designed so that test results are in line with international standards DIN 12880.
  • PID temperature controller with LCD screen provides accurate and reliable temperature control.
  • Automatic calibration function, be able to adapt to a variety of laboratory environments.

Convenience

A product line breadth to meet a variety of needs

  • Wide range of options to meet a variety of experimental needs.
  • Temperature/Capacity/Liquid Flow/Pressure/Control Mode/Internal Circulation/External Circulation.
  • Convenient design for easy maintenance
  • Round curved inner angle is easy to clean.
  • Inner chamber is made from corrosion-resistant mirror stainless steel.

Safety

  • Preset On/Off function.
  • Built-in power interruption protection function, automatic run after power interruption.
  • Independent over-temperature protection meets DIN 12880 International standard requirements.
  • Temperature deviation alarm.
  • Over-current protection alarm.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Chillers (industrial)
Product Number BRC-03
Product Name Recirculating Chiller
Application Industrial
Power Source 115/60/1
Reservoir 1.3 gallons (5 liters)
Control Panel Features Local
Other Features Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB140WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details