BEING Scientific Inc. Square Magnetic Heated Stirrer BMS-09A12

Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet
Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Magnetic Heated Stirrer - BMS-09A12 - BEING Scientific Inc.
Ontario, CA, United States
Square Magnetic Heated Stirrer
BMS-09A12
Square Magnetic Heated Stirrer BMS-09A12
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.

The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety.


Performance and Features

  • Microprocessor PID control.
  • Automatic Calibration Function.
  • Durable and accurate brushless DC motors.
  • Wide speed range even with heavy workloads.
  • Ceramic cover provides high thermal efficiency.

Convenience

  • Large LCD display screen and interface provides for user-friendly operation.
  • Maintenance-free operation with easy to clean surface.
  • Easy to set Adjustable Timer.(1 minute to 5,999 minutes)

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting.
  • Temperature deviation alarm.
  • Too Hot to Touch Heating Plate Light.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Mixers
Product Number BMS-09A12
Product Name Square Magnetic Heated Stirrer
Features Variable; Heating; Timer; Programmable
Display Type Video Display
User Interface Digital
Media Type Liquids
Capacity (volumetric) 0.4238 cubic feet (12 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Dicon In-Line Dispersing Wet Grinder - 10x6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Features Cooling (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Mixer Type Homogenizer
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
Capacity (volumetric) 0.4679 to 514 cubic feet (13.25 to 14562 liters)
View Details
Laboratory Mixing System - BL300 - Kett US
Specs
Features Continuous; Programmable
Display Type Digital Numerical Display
User Interface Analog
View Details