Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8775C-25

Description
The OM8775C-25 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheOM8775C-25 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet
Description
The OM8775C-25 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheOM8775C-25 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8775C-25 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8775C-25
RF and Microwave Switch HS8775C-25
The OM8775C-25 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheOM8775C-25 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

The OM8775C-25 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8775C-15 is controlled by a standardGPIO interface for easy control. No need for external DCblocking capacitors unless DC is applied externally. TheOM8775C-25 is manufactured in a compact, 10- pin 1.1 x 1.5x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8775C-25
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz - SKY13296-340LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 20 to 2500 MHz
Isolation 26 to 40 dB
View Details
3 suppliers