Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8765V-15

Description
The HS8765V-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8765V-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8765V-15 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8765V-15
RF and Microwave Switch HS8765V-15
The HS8765V-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765V-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

The HS8765V-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8765V-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765V-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8765V-15
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details