Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8765U-16

Description
The HS8765U-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8765U-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8765U-16 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8765U-16
RF and Microwave Switch HS8765U-16
The HS8765U-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

The HS8765U-16 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8765U-16 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-16 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8765U-16
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS10STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
0.02 – 6.0 GHz pHEMT GaAs SP3T Switch - SKY13398-000 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; die
Frequency Range 20 to 6000 MHz
Isolation 15 to 27 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details