Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8765U-15

Description
The HS8765U-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet
Description
The HS8765U-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8765U-15 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8765U-15
RF and Microwave Switch HS8765U-15
The HS8765U-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/E DGE/WCDMA/LTE transmit/receiveappl ications. The HS8765U-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

The HS8765U-15 is a single-pole four-throw (SP4T) switchdesigned for antenna/impedance tuning applications whichrequires very low insertion loss and high voltage handlingcapability. It can also be used for multi-modeGSM/GPRS/EDGE/WCDMA/LTE transmit/receiveapplications. The HS8765U-15 is a single-pole four-throw(SP4T) switch with a Mobile Industry Processor Interface(MIPI). No need for external DC blocking capacitors unlessDC is applied externally. The HS8765U-15 is manufactured ina compact, 10- pin 1.1 x 1.5 x 0.40 mm package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8765U-15
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details