Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8741-21

Description
HS8741-21 is a SOI CMOS MMIC single pole four throw(SP4T) high power switch in a low cost miniature 1.1 x 1.1 x0.54 mm LGA package. The HS8741-21 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8741-21 can be used in allsystems operating up to 3.0 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet
Description
HS8741-21 is a SOI CMOS MMIC single pole four throw(SP4T) high power switch in a low cost miniature 1.1 x 1.1 x0.54 mm LGA package. The HS8741-21 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8741-21 can be used in allsystems operating up to 3.0 GHz requiring high power at lowcontrol voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8741-21 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8741-21
RF and Microwave Switch HS8741-21
HS8741-21 is a SOI CMOS MMIC single pole four throw(SP4T) high power switch in a low cost miniature 1.1 x 1.1 x0.54 mm LGA package. The HS8741-21 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8741-21 can be used in allsystems operating up to 3.0 GHz requiring high power at lowcontrol voltage.

HS8741-21 is a SOI CMOS MMIC single pole four throw(SP4T) high power switch in a low cost miniature 1.1 x 1.1 x0.54 mm LGA package. The HS8741-21 is ideally suited forapplications where high linearity, low insertion loss, and smallsize are required. Typical applications are for handsetsystems that connect separate transmit and receive functionsto a common antenna, as well as other related handset andgeneral purpose applications. HS8741-21 can be used in allsystems operating up to 3.0 GHz requiring high power at lowcontrol voltage.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8741-21
Product Name RF and Microwave Switch
Package Type LGA
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details