Beijing OnMicro Electronics Co., Ltd. RF and Microwave Switch HS8718-31

Description
The HS8718-31 is a low loss SP8T switch with performancefor antenna switch. The HS8718-31 is compatible with +1.35V control logic, which is a key requirement for most cellulartransceivers . This part is packaged in a compact 2 mm x 2mm, 14-pin, QFN package which allows for a small solutionsize with no need for external DC blocking capacitors (whenno external DC is applied to the device ports).
Request a Quote Datasheet
Description
The HS8718-31 is a low loss SP8T switch with performancefor antenna switch. The HS8718-31 is compatible with +1.35V control logic, which is a key requirement for most cellulartransceivers . This part is packaged in a compact 2 mm x 2mm, 14-pin, QFN package which allows for a small solutionsize with no need for external DC blocking capacitors (whenno external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - HS8718-31 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
HS8718-31
RF and Microwave Switch HS8718-31
The HS8718-31 is a low loss SP8T switch with performancefor antenna switch. The HS8718-31 is compatible with +1.35V control logic, which is a key requirement for most cellulartransceivers . This part is packaged in a compact 2 mm x 2mm, 14-pin, QFN package which allows for a small solutionsize with no need for external DC blocking capacitors (whenno external DC is applied to the device ports).

The HS8718-31 is a low loss SP8T switch with performancefor antenna switch. The HS8718-31 is compatible with +1.35V control logic, which is a key requirement for most cellulartransceivers. This part is packaged in a compact 2 mm x 2mm, 14-pin, QFN package which allows for a small solutionsize with no need for external DC blocking capacitors (whenno external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number HS8718-31
Product Name RF and Microwave Switch
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2S-18-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details