Beijing OnMicro Electronics Co., Ltd. Multi-Function Chip Set HS6621C

Description
Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base band and rich peripheral IO extension. HS6621 also integrates a power management to provide high-efficient power management. It targets 2.4-GHz Bluetooth low energy systems, proprietary 2.4-GHz systems, Human-Interface Devices (keyboard, mouse, and remote control), sports and leisure equipment, mobile phone accessories and consumer electronics. HS6621 on-chip Bluetooth system compliant with version 5.0, support all of Bluetooth standard 5.0 feature. The chip integrates up to 128Mhz high-performance MCU, DMA, GPIO, I2S, I2C, SPI, UART, TIMER, RTC, watch dog, supports 32Mhz external crystal, integrates multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.
Request a Quote Datasheet
Description
Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base band and rich peripheral IO extension. HS6621 also integrates a power management to provide high-efficient power management. It targets 2.4-GHz Bluetooth low energy systems, proprietary 2.4-GHz systems, Human-Interface Devices (keyboard, mouse, and remote control), sports and leisure equipment, mobile phone accessories and consumer electronics. HS6621 on-chip Bluetooth system compliant with version 5.0, support all of Bluetooth standard 5.0 feature. The chip integrates up to 128Mhz high-performance MCU, DMA, GPIO, I2S, I2C, SPI, UART, TIMER, RTC, watch dog, supports 32Mhz external crystal, integrates multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Chip Set - HS6621C - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Chip Set
HS6621C
Multi-Function Chip Set HS6621C
Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base band and rich peripheral IO extension. HS6621 also integrates a power management to provide high-efficient power management. It targets 2.4-GHz Bluetooth low energy systems, proprietary 2.4-GHz systems, Human-Interface Devices (keyboard, mouse, and remote control), sports and leisure equipment, mobile phone accessories and consumer electronics. HS6621 on-chip Bluetooth system compliant with version 5.0, support all of Bluetooth standard 5.0 feature. The chip integrates up to 128Mhz high-performance MCU, DMA, GPIO, I2S, I2C, SPI, UART, TIMER, RTC, watch dog, supports 32Mhz external crystal, integrates multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.

Bluetooth Low Energy Compliant and 2.4-GHz Proprietary System-on-Chip

The HS6621 is a power-optimized true system-on-chip (SoC) solution for both Bluetooth low energy and proprietary 2.4-GHz applications. It integrates a high performance and low power RF transceiver with Bluetooth base band and rich peripheral IO extension. HS6621 also integrates a power management to provide high-efficient power management. It targets 2.4-GHz Bluetooth low energy systems, proprietary 2.4-GHz systems, Human-Interface Devices (keyboard, mouse, and remote control), sports and leisure equipment, mobile phone accessories and consumer electronics.

HS6621 on-chip Bluetooth system compliant with version 5.0, support all of Bluetooth standard 5.0 feature. The chip integrates up to 128Mhz high-performance MCU, DMA, GPIO, I2S, I2C, SPI, UART, TIMER, RTC, watch dog, supports 32Mhz external crystal, integrates multi-purpose 12 bit ADC, AUDIO ADC, PPG Heart rate detection, Touch sensor controller. The HS6621 integrates on chip 256KB ROM, 256K SRAM and supports user defined IDE system, on chip SFLASH MCU development and JTAG software upgrade.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category System on a Chip (SoC)
Product Number HS6621C
Product Name Multi-Function Chip Set
Unlock Full Specs
to access all available technical data

Similar Products

nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
 - CY8C3246LTI-162 - Rochester Electronics
Infineon Technologies AG
View Details