Beijer Electronics Compact Controller Beijer Electronics Nexto Xpress BCS-XP340 66.016.123-0 66.016.123-0

Description
Beijer electronics Nexto Xpress BCS-XP340 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.123-0 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP340 66.016.123-0 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP340 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP340 66.016.123-0 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.
Datasheet
Description
Beijer electronics Nexto Xpress BCS-XP340 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.123-0 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP340 66.016.123-0 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP340 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP340 66.016.123-0 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Controller Beijer Electronics Nexto Xpress BCS-XP340 66.016.123-0 -  - Automation24, Inc.
King of Prussia, PA, United States
Compact Controller Beijer Electronics Nexto Xpress BCS-XP340 66.016.123-0
Compact Controller Beijer Electronics Nexto Xpress BCS-XP340 66.016.123-0
Beijer electronics Nexto Xpress BCS-XP340 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.123-0 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP340 66.016.123-0 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP340 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP340 66.016.123-0 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.

Beijer electronics Nexto Xpress BCS-XP340 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.123-0 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP340 66.016.123-0 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP340 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP340 66.016.123-0 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Name Compact Controller Beijer Electronics Nexto Xpress BCS-XP340 66.016.123-0
Input DC Input; RTD Input
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLCs - Programmable Logic Controllers - 2768652 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
PLC Module/Rack - 340171 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details