Beijer Electronics Compact Controller Beijer Electronics Nexto Xpress BCS-XP325 66.016.122-1 66.016.122-1

Description
Beijer electronics Nexto Xpress BCS-XP325 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.122-1 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP325 66.016.122-1 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP325 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP325 66.016.122-1 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.
Datasheet
Description
Beijer electronics Nexto Xpress BCS-XP325 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.122-1 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP325 66.016.122-1 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP325 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP325 66.016.122-1 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Controller Beijer Electronics Nexto Xpress BCS-XP325 66.016.122-1 -  - Automation24, Inc.
King of Prussia, PA, United States
Compact Controller Beijer Electronics Nexto Xpress BCS-XP325 66.016.122-1
Compact Controller Beijer Electronics Nexto Xpress BCS-XP325 66.016.122-1
Beijer electronics Nexto Xpress BCS-XP325 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.122-1 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP325 66.016.122-1 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP325 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP325 66.016.122-1 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.

Beijer electronics Nexto Xpress BCS-XP325 is a powerful compact Programmable Logic Controller. Nexto Xpress 66.016.122-1 delivers high-speed processing power in a compact design with embedded I/O. The Nexto Xpress BCS-XP325 66.016.122-1 is ideally suited for entry-level applications. The Nexto Xpress BCS-XP325 includes 16 digital inputs (4 fast) 16 digital outputs (transistor; 4 fast) 5 analog Inputs (0-10V, 4-20mA); 2 RTD inputs, 4 analog outputs (0-10v, 4-20mA). In case of additional I/O needs, the system can be easily expanded through CANopen using the Remote I/O Mode. This mode transforms the product into a non-programmable slave I/O device, which can then be connected to a XP3 series controller with CANopen Manager protocol. It can also be expanded using other available ports like Ethernet and RS-485. The Nexto Xpress BCS-XP325 66.016.122-1 can be programmed using Structured Text (ST), Ladder Diagram (LD), Sequential Function Chart (SFC), Function Block Diagram (FBD) and Continuous Function Chart (CFC). Nexto Xpress is suitable for small applications and remote distributed I/O. typically used for building automation, water, wastewater, food, textiles, factory automation, machine controls and several other OEM solutions. Additionally, it is an ideal solution for expansion of larger applications with Nexto Series portfolio. This is a great solution for OEMs and systems integrators.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Programmable Logic Controllers (PLC)
Product Name Compact Controller Beijer Electronics Nexto Xpress BCS-XP325 66.016.122-1
Input DC Input; RTD Input
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Logic Controllers - 2812443 - RS Components, Ltd.
Specs
Agency Approval RoHS Certified
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
DPCfront Monitor - dpcfront monitor 1 - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details