ADAPTOR, AC-DC, 9V, 0.1A; No. of Outputs:1 Output; Output Power Max:900mW; Output Voltage - Output 1:9V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 74R2566 |
| Product Name | Adaptor, Ac-Dc, 9V, 0.1A; No. Of Outputs Behringer |