Becton Dickinson and Company Becton-Dickinson EA301027 BD Luer-Lok Syringe 5 mL EA301027

Description
BD EA301027 is single use, assembled, non-sterile manual syringe with Luer-Lok orifice. It is latex and rubber free. 5 mL Syringe.
Request a Quote
Description
BD EA301027 is single use, assembled, non-sterile manual syringe with Luer-Lok orifice. It is latex and rubber free. 5 mL Syringe.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Becton-Dickinson EA301027 BD Luer-Lok Syringe 5 mL - EA301027 - Ellsworth Adhesives
Germantown, WI, USA
Becton-Dickinson EA301027 BD Luer-Lok Syringe 5 mL
EA301027
Becton-Dickinson EA301027 BD Luer-Lok Syringe 5 mL EA301027
BD EA301027 is single use, assembled, non-sterile manual syringe with Luer-Lok orifice. It is latex and rubber free. 5 mL Syringe.

BD EA301027 is single use, assembled, non-sterile manual syringe with Luer-Lok orifice. It is latex and rubber free. 5 mL Syringe.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number EA301027
Product Name Becton-Dickinson EA301027 BD Luer-Lok Syringe 5 mL
Unlock Full Specs
to access all available technical data

Similar Products

PSD/3 Syringe - 5495-40 - Hamilton Company
Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17594 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
 - LBILN221N - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details