The CM-BF537E is a compact Blackfin® Core Module measuring 31.5x36.5mm, designed for various commercial and industrial applications. It features the Analog Devices BF537 processor operating at 600MHz, with options for 32MB or 64MB of SDRAM and 4MB to 8MB of onboard NOR-flash memory. The module supports a range of interfaces including CAN, Ethernet (10/100Mbit), PPI, SPI, SPORT, TWI/I²C, and UART, making it versatile for different connectivity needs.
The operating temperature range is suitable for both commercial (0°C to +70°C) and industrial (-40°C to +85°C) environments. It operates on a single 3.3V supply and includes an onboard core voltage regulator and low voltage reset circuit. This module is applicable in fields such as robotics, video security, industrial automation, and medical appliances, among others. The part number 100-1221-3 specifically refers to the CM-BF537-C-C-Q25S32F
IC MOD CM-BF537 600MHZ 32MB
IC MOD CM-BF537 600MHZ 32MB
Blackfin® Embedded Module CM-BF537 600MHz 32MB 4MB
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 100-1221-3 | 100-1221-3 | 100-1221-3 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules | Embedded - Microcontroller, Microprocessor, FPGA Modules | Microcontrollers, Microprocessor, FPGA Modules |
| Life Cycle Stage | Active | Active |