BECO Management Plummer Blocks & Pillow Blocks GOD0099568

Description
High temperature stainless steel pillow
Request a Quote
Description
High temperature stainless steel pillow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 2838218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
2838218
Plummer Blocks & Pillow Blocks 2838218
High temperature stainless steel pillow

High temperature stainless steel pillow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 2838218
Product Name Plummer Blocks & Pillow Blocks
Housing Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
0.3125 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2410 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.3125 inch (7.94 mm)
Bearing Sintered Bronze
View Details
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - THD Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 1.97 to 15.75 inch (50 to 400 mm)
View Details
2 suppliers