BECO Management Ball Bearings GOD0031761

Description
Beco 6312-ZZBHTS280
Request a Quote
Description
Beco 6312-ZZBHTS280
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838199
Ball Bearings 2838199
Beco 6312-ZZBHTS280

Beco 6312-ZZBHTS280

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838199
Product Name Ball Bearings
Seals / Shields Single Seal
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details