BECO Management Ball Bearings GOD0031586

Description
Beco 6310-ZZBHTS280
Request a Quote
Description
Beco 6310-ZZBHTS280
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838197
Ball Bearings 2838197
Beco 6310-ZZBHTS280

Beco 6310-ZZBHTS280

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838197
Product Name Ball Bearings
Seals / Shields Single Seal
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details