BECO Management Ball Bearings GOD0030513

Description
Beco 6300BHTS-330
Request a Quote
Description
Beco 6300BHTS-330
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838174
Ball Bearings 2838174
Beco 6300BHTS-330

Beco 6300BHTS-330

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838174
Product Name Ball Bearings
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details