BECO Management Ball Bearings GOD0029197

Description
Beco 6212-ZZBHTS280
Request a Quote
Description
Beco 6212-ZZBHTS280
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838173
Ball Bearings 2838173
Beco 6212-ZZBHTS280

Beco 6212-ZZBHTS280

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838173
Product Name Ball Bearings
Seals / Shields Single Seal
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details