BECO Management Ball Bearings GOD0027810

Description
Beco 6202BHTS-330
Request a Quote
Description
Beco 6202BHTS-330
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838153
Ball Bearings 2838153
Beco 6202BHTS-330

Beco 6202BHTS-330

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838153
Product Name Ball Bearings
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details