BECO Management Ball Bearings GOD0024702

Description
Beco 6009-BHTS330
Request a Quote
Description
Beco 6009-BHTS330
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2838141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2838141
Ball Bearings 2838141
Beco 6009-BHTS330

Beco 6009-BHTS330

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2838141
Product Name Ball Bearings
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details