Beckhoff Automation LLC EP3754-0002 | EtherCAT Box, 4-channel analog input, multi-function, M12

Description
The EP3754-0002 EtherCAT Box has four analog multifunctional inputs, which can be extensively parameterized on an individual basis: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitalized with a resolution of 16 bits and transmitted to the higher-level automation device under electrical isolation. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The parameters are stored in the module.
Request a Quote
Description
The EP3754-0002 EtherCAT Box has four analog multifunctional inputs, which can be extensively parameterized on an individual basis: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitalized with a resolution of 16 bits and transmitted to the higher-level automation device under electrical isolation. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The parameters are stored in the module.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EP3754-0002 | EtherCAT Box, 4-channel analog input, multi-function, M12 -  - Beckhoff Automation LLC
Savage, MN, United States
EP3754-0002 | EtherCAT Box, 4-channel analog input, multi-function, M12
EP3754-0002 | EtherCAT Box, 4-channel analog input, multi-function, M12
The EP3754-0002 EtherCAT Box has four analog multifunctional inputs, which can be extensively parameterized on an individual basis: voltage measurement: -10…+10 V, 0...10 V current measurement: ±20 mA, 4...20 mA, 0...20 mA resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection thermocouple measurement The measured values are digitalized with a resolution of 16 bits and transmitted to the higher-level automation device under electrical isolation. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The parameters are stored in the module.

The EP3754-0002 EtherCAT Box has four analog multifunctional inputs, which can be extensively parameterized on an individual basis:

  • voltage measurement: -10…+10 V, 0...10 V
  • current measurement: ±20 mA, 4...20 mA, 0...20 mA
  • resistance measurement: 20 Ω…4 kΩ in 2-/3-/4-wire connection
  • RTD measurement in 2-/3-/4-wire connection
  • thermocouple measurement

The measured values are digitalized with a resolution of 16 bits and transmitted to the higher-level automation device under electrical isolation. The input filters and their associated conversion times are configurable in a wide range. The inputs can, if required, be scaled differently, and automatic limit value monitoring is also available. EtherCAT is used for parameterization purposes. The parameters are stored in the module.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EP3754-0002 | EtherCAT Box, 4-channel analog input, multi-function, M12
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK1101 | EtherCAT Coupler with ID switch Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1122 | 2-port EtherCAT junction Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EL1054 | EtherCAT Terminal, 4-channel digital input, NAMUR -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details