The EL9200 potential feed terminal with fuse enables the setup of different potential groups with a fused standard voltage of 24 V DC. The supply voltage is taken up via the front terminal contacts, fused and passed through to the adjacent terminals via the internal power contacts. A Power LED and an Error LED indicate the operating state. The fuse is a 6.3 A fuse, which can be replaced at the front.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Data Acquisition |
| Product Name | EL9200 | EtherCAT Terminal, potential supply, 24 V DC, replaceable fuses |
| Data Acquisition | Input/Output Module |