Beckhoff Automation LLC EL5032 | EtherCAT Terminal, 2-channel encoder interface, EnDat ® 2.2

Description
The EL5032 is used for direct connection of two encoders with EnDat® 2.2 interface. The bidirectional interface enables automatic readout of position values, diagnostic data as well as internal and external temperature values and the electronic nameplate of the encoder. In addition, the EL5032 provides an encoder supply of 5 V or optionally 9 V. Extensive functions enable a cost-effective and shortened commissioning. Special features: automatic reading of the electronic type plate saving of user-defined data in the encoder position value output with up to 48 bits (depending on the encoder resolution) integrated speed calculation integrated sensor supply Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5032 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.
Request a Quote
Description
The EL5032 is used for direct connection of two encoders with EnDat® 2.2 interface. The bidirectional interface enables automatic readout of position values, diagnostic data as well as internal and external temperature values and the electronic nameplate of the encoder. In addition, the EL5032 provides an encoder supply of 5 V or optionally 9 V. Extensive functions enable a cost-effective and shortened commissioning. Special features: automatic reading of the electronic type plate saving of user-defined data in the encoder position value output with up to 48 bits (depending on the encoder resolution) integrated speed calculation integrated sensor supply Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5032 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL5032 | EtherCAT Terminal, 2-channel encoder interface, EnDat ® 2.2 -  - Beckhoff Automation LLC
Savage, MN, United States
EL5032 | EtherCAT Terminal, 2-channel encoder interface, EnDat ® 2.2
EL5032 | EtherCAT Terminal, 2-channel encoder interface, EnDat ® 2.2
The EL5032 is used for direct connection of two encoders with EnDat® 2.2 interface. The bidirectional interface enables automatic readout of position values, diagnostic data as well as internal and external temperature values and the electronic nameplate of the encoder. In addition, the EL5032 provides an encoder supply of 5 V or optionally 9 V. Extensive functions enable a cost-effective and shortened commissioning. Special features: automatic reading of the electronic type plate saving of user-defined data in the encoder position value output with up to 48 bits (depending on the encoder resolution) integrated speed calculation integrated sensor supply Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5032 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.

The EL5032 is used for direct connection of two encoders with EnDat® 2.2 interface. The bidirectional interface enables automatic readout of position values, diagnostic data as well as internal and external temperature values and the electronic nameplate of the encoder. In addition, the EL5032 provides an encoder supply of 5 V or optionally 9 V. Extensive functions enable a cost-effective and shortened commissioning.

Special features:

  • automatic reading of the electronic type plate
  • saving of user-defined data in the encoder
  • position value output with up to 48 bits (depending on the encoder resolution)
  • integrated speed calculation
  • integrated sensor supply

Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5032 clocks synchronize with the EtherCAT cycle.

The use of encoder profiles enables simple and fast linking of process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL5032 | EtherCAT Terminal, 2-channel encoder interface, EnDat ® 2.2
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products