Beckhoff Automation LLC EL5001 | EtherCAT Terminal, 1-channel encoder interface, SSI

Description
The EL5001 EtherCAT Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the terminal connection points. The EL9505 power supply unit terminal can be used for an optional 5 V encoder operating voltage. Extensive parameterization allow optimum adaptation to different encoder types. Special features: baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5001 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote
Description
The EL5001 EtherCAT Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the terminal connection points. The EL9505 power supply unit terminal can be used for an optional 5 V encoder operating voltage. Extensive parameterization allow optimum adaptation to different encoder types. Special features: baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5001 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL5001 | EtherCAT Terminal, 1-channel encoder interface, SSI -  - Beckhoff Automation LLC
Savage, MN, United States
EL5001 | EtherCAT Terminal, 1-channel encoder interface, SSI
EL5001 | EtherCAT Terminal, 1-channel encoder interface, SSI
The EL5001 EtherCAT Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the terminal connection points. The EL9505 power supply unit terminal can be used for an optional 5 V encoder operating voltage. Extensive parameterization allow optimum adaptation to different encoder types. Special features: baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5001 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.

The EL5001 EtherCAT Terminal is an SSI master and enables the direct connection of an absolute encoder with SSI (synchronous serial interface). Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the terminal connection points. The EL9505 power supply unit terminal can be used for an optional 5 V encoder operating voltage.

Extensive parameterization allow optimum adaptation to different encoder types.

Special features:

  • baud rate up to max. 1 MHz
  • coding: gray and binary
  • data length up to 32 bit, flexibly adjustable
  • separate evaluation of a status error bit (power fail bit) in the process data

Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EL5001 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of the process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL5001 | EtherCAT Terminal, 1-channel encoder interface, SSI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK9000 | ModbusTCP/UDP Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details