Beckhoff Automation LLC EL3751 | EtherCAT Terminal, 1-channel analog input, multi-function, 24 bit, 10 ksps

Description
The EL3751 analog input terminal is part of the new generation of analog EtherCAT measurement terminals. The nominal measuring range of the input channel can be comprehensively parameterized, both electrically and on the software side: voltage measurement: ±5 mV to ±30 V (incl. ±10 V), 0…10 V, 0…5 V current measurement: ±20 mA, 4…20 mA, 0…20 mA, NAMUR NE43 resistance measurement: 0…5 kΩ electrical resistance R in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection strain gauge/load cell: ¼ bridge (350 Ω + 120 Ω), ½ bridge (±16 mV/V) and full bridge (±32 mV/V) with integrated supply in 2-/3-/4-/5-/6-wire connection potentiometer: min. 1 kΩ The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up to 107% of the specified nominal measuring range, depending on the measuring range. This feature can be disabled, in order to ensure compatibility with the “LegacyRange” of the EL30xx/EL31xx series. To suppress aliasing effects, the input channel features two configurable numeric software filters up to 39th order FIR/6th order IIR. The filters can be preselected or freely described, so that a band stop or a band pass can be realized. The measurement at the differential input channel is digitized with a resolution of 24 bit and 10 ksps and is transmitted to the higher-level automation device electrically isolated and optionally with oversampling. The data rate can be internally reduced, in which case the filters have to be adjusted accordingly. Non-linear characteristic sensor curves can be corrected flexibly through an integrated sampling points table. Simple mathematical operations are also possible. The integrated supply and the switchable auxiliary resistors enable direct connection of a resistor bridge (strain gauge) or a load cell, a fixed ohmic resistor, a PTC or a potentiometer. The signal state of the EtherCAT Terminal is indicated by light emitting diodes. Each terminal has a unique ID number. This terminal is also available as a variant with an individual calibration certificate. (See related products)
Request a Quote
Description
The EL3751 analog input terminal is part of the new generation of analog EtherCAT measurement terminals. The nominal measuring range of the input channel can be comprehensively parameterized, both electrically and on the software side: voltage measurement: ±5 mV to ±30 V (incl. ±10 V), 0…10 V, 0…5 V current measurement: ±20 mA, 4…20 mA, 0…20 mA, NAMUR NE43 resistance measurement: 0…5 kΩ electrical resistance R in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection strain gauge/load cell: ¼ bridge (350 Ω + 120 Ω), ½ bridge (±16 mV/V) and full bridge (±32 mV/V) with integrated supply in 2-/3-/4-/5-/6-wire connection potentiometer: min. 1 kΩ The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up to 107% of the specified nominal measuring range, depending on the measuring range. This feature can be disabled, in order to ensure compatibility with the “LegacyRange” of the EL30xx/EL31xx series. To suppress aliasing effects, the input channel features two configurable numeric software filters up to 39th order FIR/6th order IIR. The filters can be preselected or freely described, so that a band stop or a band pass can be realized. The measurement at the differential input channel is digitized with a resolution of 24 bit and 10 ksps and is transmitted to the higher-level automation device electrically isolated and optionally with oversampling. The data rate can be internally reduced, in which case the filters have to be adjusted accordingly. Non-linear characteristic sensor curves can be corrected flexibly through an integrated sampling points table. Simple mathematical operations are also possible. The integrated supply and the switchable auxiliary resistors enable direct connection of a resistor bridge (strain gauge) or a load cell, a fixed ohmic resistor, a PTC or a potentiometer. The signal state of the EtherCAT Terminal is indicated by light emitting diodes. Each terminal has a unique ID number. This terminal is also available as a variant with an individual calibration certificate. (See related products)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EL3751 | EtherCAT Terminal, 1-channel analog input, multi-function, 24 bit, 10 ksps -  - Beckhoff Automation LLC
Savage, MN, United States
EL3751 | EtherCAT Terminal, 1-channel analog input, multi-function, 24 bit, 10 ksps
EL3751 | EtherCAT Terminal, 1-channel analog input, multi-function, 24 bit, 10 ksps
The EL3751 analog input terminal is part of the new generation of analog EtherCAT measurement terminals. The nominal measuring range of the input channel can be comprehensively parameterized, both electrically and on the software side: voltage measurement: ±5 mV to ±30 V (incl. ±10 V), 0…10 V, 0…5 V current measurement: ±20 mA, 4…20 mA, 0…20 mA, NAMUR NE43 resistance measurement: 0…5 kΩ electrical resistance R in 2-/3-/4-wire connection RTD measurement in 2-/3-/4-wire connection strain gauge/load cell: ¼ bridge (350 Ω + 120 Ω), ½ bridge (±16 mV/V) and full bridge (±32 mV/V) with integrated supply in 2-/3-/4-/5-/6-wire connection potentiometer: min. 1 kΩ The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up to 107% of the specified nominal measuring range, depending on the measuring range. This feature can be disabled, in order to ensure compatibility with the “LegacyRange” of the EL30xx/EL31xx series. To suppress aliasing effects, the input channel features two configurable numeric software filters up to 39th order FIR/6th order IIR. The filters can be preselected or freely described, so that a band stop or a band pass can be realized. The measurement at the differential input channel is digitized with a resolution of 24 bit and 10 ksps and is transmitted to the higher-level automation device electrically isolated and optionally with oversampling. The data rate can be internally reduced, in which case the filters have to be adjusted accordingly. Non-linear characteristic sensor curves can be corrected flexibly through an integrated sampling points table. Simple mathematical operations are also possible. The integrated supply and the switchable auxiliary resistors enable direct connection of a resistor bridge (strain gauge) or a load cell, a fixed ohmic resistor, a PTC or a potentiometer. The signal state of the EtherCAT Terminal is indicated by light emitting diodes. Each terminal has a unique ID number. This terminal is also available as a variant with an individual calibration certificate. (See related products)

The EL3751 analog input terminal is part of the new generation of analog EtherCAT measurement terminals. The nominal measuring range of the input channel can be comprehensively parameterized, both electrically and on the software side:

  • voltage measurement: ±5 mV to ±30 V (incl. ±10 V), 0…10 V, 0…5 V
  • current measurement: ±20 mA, 4…20 mA, 0…20 mA, NAMUR NE43
  • resistance measurement: 0…5 kΩ
  • electrical resistance R in 2-/3-/4-wire connection
  • RTD measurement in 2-/3-/4-wire connection
  • strain gauge/load cell: ¼ bridge (350 Ω + 120 Ω), ½ bridge (±16 mV/V) and full bridge (±32 mV/V) with integrated supply in 2-/3-/4-/5-/6-wire connection
  • potentiometer: min. 1 kΩ

The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up to 107% of the specified nominal measuring range, depending on the measuring range. This feature can be disabled, in order to ensure compatibility with the “LegacyRange” of the EL30xx/EL31xx series.

To suppress aliasing effects, the input channel features two configurable numeric software filters up to 39th order FIR/6th order IIR. The filters can be preselected or freely described, so that a band stop or a band pass can be realized. The measurement at the differential input channel is digitized with a resolution of 24 bit and 10 ksps and is transmitted to the higher-level automation device electrically isolated and optionally with oversampling. The data rate can be internally reduced, in which case the filters have to be adjusted accordingly. Non-linear characteristic sensor curves can be corrected flexibly through an integrated sampling points table. Simple mathematical operations are also possible.

The integrated supply and the switchable auxiliary resistors enable direct connection of a resistor bridge (strain gauge) or a load cell, a fixed ohmic resistor, a PTC or a potentiometer. The signal state of the EtherCAT Terminal is indicated by light emitting diodes. Each terminal has a unique ID number.

This terminal is also available as a variant with an individual calibration certificate. (See related products)

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EL3751 | EtherCAT Terminal, 1-channel analog input, multi-function, 24 bit, 10 ksps
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products