VTLF 400 -- ROTARY VANE OIL-LESS
Becker Pumps Corporation
Rotary Vane Oil-Less
VTLF 400
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
VTLF 400 |
|
Product Name
|
Rotary Vane Oil-Less |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial; Operates On A Continuous Basis
|
|
Pumping Speed
|
280 CFM (476 m³/hr)
|
|
Ultimate Vacuum
|
188 torr (22.5 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Combination
Application
Industrial; Chemical; Pharm/Sanitary
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Ultimate Vacuum
74.2 torr (27.0 in Hg vac)
View Details
Vacuum Pump Type
Mechanical
Application
Industrial
Pumping Speed
166 to 551 CFM (282 to 937 m³/hr)
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Food; Manufacturing; Packaging; Wood Working
View Details