U 4.40 -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.40
Suppliers
Rotary Vane Oil-Flooded
U 4.40
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.40 |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
28.8 CFM (48.98 m³/hr)
|
|
Ultimate Vacuum
|
0.5400 torr (29.9 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Packaging
View Details
Vacuum Pump Type
Venturi
Pumping Speed
14 CFM (23.81 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Vacuum Pump Type
Mechanical
Configuration
Combination
Application
Industrial; Chemical; Pharm/Sanitary
View Details
Durovac Industrial Vacuums
Configuration
Vacuum Pump System or Station
Application
Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed
360 to 650 CFM (612 to 1105 m³/hr)
View Details