SV 7.430/1 -- SINGLE-STAGE REGENERATIVE BLOWER
Becker Pumps Corporation
Single-Stage Regenerative Blower
SV 7.430/1
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
SV 7.430/1 |
|
Product Name
|
Single-Stage Regenerative Blower |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
294 CFM (500 m³/hr)
|
|
Ultimate Vacuum
|
592 torr (6.6 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Agilent Technologies - Vacuum Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Pumping Speed
7.41 to 8.82 CFM (12.6 to 15 m³/hr)
View Details
Vacuum Pump Type
Venturi
Pumping Speed
42 CFM (71.43 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Features
Vacuum Gauge
View Details