SV 5.1050/1 -- SINGLE-STAGE REGENERATIVE BLOWER
Becker Pumps Corporation
Single-Stage Regenerative Blower
SV 5.1050/1
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
SV 5.1050/1 |
|
Product Name
|
Single-Stage Regenerative Blower |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
736 CFM (1252 m³/hr)
|
|
Ultimate Vacuum
|
532 torr (9.0 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Agilent Technologies - Vacuum Products
Vacuum Pump Type
HighVac
Configuration
Individual Vacuum Pump
Pumping Speed
466 to 540 CFM (793 to 919 m³/hr)
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum
150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details