KVT 3.80 -- ROTARY VANE OIL-LESS
Becker Pumps Corporation
Rotary Vane Oil-Less
KVT 3.80
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
KVT 3.80 |
|
Product Name
|
Rotary Vane Oil-Less |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial; Operates On A Continuous Basis
|
|
Pumping Speed
|
48 CFM (81.63 m³/hr)
|
|
Ultimate Vacuum
|
74.2 torr (27.0 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Features
Vacuum Gauge
View Details
Rogers Machinery Company, Inc.
Pumping Speed
106 CFM (180 m³/hr)
Ultimate Vacuum
0.0200 torr (29.9 in Hg vac)
Mechanical
Rotary Screw
View Details
Vacuum Pump Type
HighVac; Venturi
Venturi
Air Jet
Mounting
Any
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details