Becker Pumps Corporation Rotary Vane Oil-Less Combined DVT 3.60

Description
Combined vacuum & pressure pump, separate inlet filters
Description
Combined vacuum & pressure pump, separate inlet filters

Suppliers

Company
Product
Description
Supplier Links
Cuyahoga Falls, OH, USA
Rotary Vane Oil-Less Combined
DVT 3.60
Rotary Vane Oil-Less Combined DVT 3.60
Combined vacuum & pressure pump, separate inlet filters

Combined vacuum & pressure pump, separate inlet filters

Supplier's Site

Technical Specifications

  Becker Pumps Corporation
Product Category Gas Compressors and Gas Compressor Systems
Product Number DVT 3.60
Product Name Rotary Vane Oil-Less Combined
Power Source AC Three Phase; 190 VAC - 520 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 8 psi (5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details