Becker Pumps Corporation Rotary Vane Oil-Less Combined DVT 3.140

Description
Combined vacuum & pressure pump, separate inlet filters
Description
Combined vacuum & pressure pump, separate inlet filters

Suppliers

Company
Product
Description
Supplier Links
Cuyahoga Falls, OH, USA
Rotary Vane Oil-Less Combined
DVT 3.140
Rotary Vane Oil-Less Combined DVT 3.140
Combined vacuum & pressure pump, separate inlet filters

Combined vacuum & pressure pump, separate inlet filters

Supplier's Site

Technical Specifications

  Becker Pumps Corporation
Product Category Gas Compressors and Gas Compressor Systems
Product Number DVT 3.140
Product Name Rotary Vane Oil-Less Combined
Power Source AC Three Phase; 230/460 VAC, 60 Hz
Lubrication Style Oil-less
Discharge / Operating Pressure 8 psi (5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
SIHI - KPH Series Liquid Ring Compressors - sihi-kph-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 174 psi (122 m H2O)
Mass Flow Capacity 6475 SCFM (11006 m³/hr)
View Details