Becker Pumps Corporation Rotary Vane Oil-Less Combined DVT 3.100

Description
Combined vacuum & pressure pump, separate inlet filters
Description
Combined vacuum & pressure pump, separate inlet filters

Suppliers

Company
Product
Description
Supplier Links
Cuyahoga Falls, OH, USA
Rotary Vane Oil-Less Combined
DVT 3.100
Rotary Vane Oil-Less Combined DVT 3.100
Combined vacuum & pressure pump, separate inlet filters

Combined vacuum & pressure pump, separate inlet filters

Supplier's Site

Technical Specifications

  Becker Pumps Corporation
Product Category Gas Compressors and Gas Compressor Systems
Product Number DVT 3.100
Product Name Rotary Vane Oil-Less Combined
Power Source AC Three Phase; 230/460 VAC, 60 Hz
Lubrication Style Oil-less
Discharge / Operating Pressure 8 psi (5.63 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-flooded Screw Compressor - Series VRW - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 43.51 to 131 psi (30.62 to 91.86 m H2O)
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details