Becker Pumps Corporation Rotary Vane Oil-Less DT 4.25 K

Description
Cool operation, includes inlet filter, and pressure regulator
Description
Cool operation, includes inlet filter, and pressure regulator

Suppliers

Company
Product
Description
Supplier Links
Cuyahoga Falls, OH, USA
Rotary Vane Oil-Less
DT 4.25 K
Rotary Vane Oil-Less DT 4.25 K
Cool operation, includes inlet filter, and pressure regulator

Cool operation, includes inlet filter, and pressure regulator

Supplier's Site

Technical Specifications

  Becker Pumps Corporation
Product Category Gas Compressors and Gas Compressor Systems
Product Number DT 4.25 K
Product Name Rotary Vane Oil-Less
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-less
Discharge / Operating Pressure 15 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details